Products specifications

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 72092-BAS125W
Ultra Librarian 3D Model Ultra Librarian BAS125W CAD Model

Description

Overview of BAS125W

The BAS125W diode is engineered for versatility and efficiency, suitable for a wide range of electronic applications. With its robust performance, it caters to both consumer electronics and industrial needs.

Features and Benefits

  • Enhanced Reliability: Built to withstand intensive tasks and environmental conditions.
  • Energy Efficient: Minimizes power loss with a low forward voltage drop.
  • Durable Build: Ensures long-term stability and performance.

Applications

  • RF Amplifiers
  • Battery-operated Devices
  • Switching Circuits
  • LED Lighting Systems

You May Also Be Interested in

Diodes Incorporated
DIODE ARRAY SCHOTTKY / Diode Array 1 Pair Common Cathode 100 V 15A Through Hole TO-220-3
Need more? Email Us
ECAD model for SBR30100CT-G
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO263 / Diode Array 1 Pair Common Cathode 100 V 15A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Need more? Email Us
ECAD model for MBRS15100CT-Y MNG
ON Semiconductor
Common Cathode Silicon Dual Switching Diode | DIODE ARRAY GP 80V 100MA SOT723
Lowest to $0.0156
ECAD model for DAN222M3T5G
STMicroelectronics
DIODE ARRAY SCHOTTKY 80V I2PAK
Need more? Email Us
ECAD model for STPS30M80CR
ON Semiconductor
DIODE ARRAY GP 200V 3A DPAK / Diode Array 1 Pair Common Cathode 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Lowest to $10.7886
ECAD model for SSRD8620CTT4G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D2 16
Lowest to $30.2242
ECAD model for MD165C18D2
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 36
Lowest to $19.1451
ECAD model for MD36K08D1
Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 100 V 20A Through Hole TO-220-3
Need more? Email Us
ECAD model for SBT40100VCT_T0_00001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention