EN
  • EN
  • DE

SI2312DS-T1-E3

Part No SI2312DS-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189605-SI2312DS-T1-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI2312DS-T1-E3 CAD Model

Description

The SI2312DS-T1-E3 is an N-channel MOSFET from Vishay Siliconix. It is designed for low voltage, high-speed switching applications in portable devices and other electronic systems, similar to the SI2312DS, but with specific packaging for automated assembly.

Applications:

  • Load Switching: Commonly used for switching power to various loads in portable devices and electronic systems.
  • DC-DC Conversion: Suitable for DC-DC converters requiring efficient voltage regulation.
  • Power Management: Integrated into power management circuits for optimized power distribution and control.
  • LED Backlighting: Used in LED backlighting circuits for displays and indicators.

Features:

  • Low On-Resistance: Minimizes power loss and maximizes efficiency in switching applications.
  • TrenchFET® Power MOSFET: Offers high power density and optimized switching performance.
  • Logic Level Gate Drive: Enables direct drive from logic circuits.
  • Small Footprint: Packaged in a compact SOT-23 for space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel for automated assembly processes.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations (RoHS).

Benefits:

  • High Efficiency: Low on-resistance leads to reduced power dissipation and improved system efficiency.
  • Compact Design: Small package size allows for dense circuit board layouts.
  • Simplified Usage: Logic level gate drive simplifies the driving requirements, enabling easy interface with microcontrollers.
  • Reliable Performance: Designed for consistent and reliable performance across a wide range of operating conditions.
  • Automated Assembly: Tape and reel packaging optimizes the device for high-volume, automated assembly lines.

Additional Details:

The SI2312DS-T1-E3 has a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) rating of 3.5A. It typically features an on-resistance (RDS(on)) of 55 mΩ at VGS = 4.5V and 90 mΩ at VGS = 2.5V. The device comes in a SOT-23 package and is designed to operate across a range of temperatures. Its logic level gate drive ensures ease of control with digital logic circuits, while the T1 suffix indicates tape and reel packaging for efficient assembly processes.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1455 $50.1975
840+ $0.1194 $100.2960
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,315+ $0.1082 $250.4830
3,095+ $0.0970 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,889 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess