EN
  • EN
  • DE

MAX9718AEBL+T

Part No MAX9718AEBL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W MONO 9UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.4W x 1 at 4Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-UCSP
Manufacturer Package 9-WFBGA, CSPBGA
Family Part Number MAX9718
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707509-MAX9718AEBL+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9718AEBL+T CAD Model

Description

Maxim Integrated's MAX9718AEBL+T: A High-Performance Audio Amplifier

The MAX9718AEBL+T is a state-of-the-art audio amplifier from Maxim Integrated, designed to provide a high-quality audio experience for a wide range of applications. This compact and efficient amplifier is part of Maxim's commitment to delivering exceptional performance in audio technology.

Key Features

  • High Output Power: The MAX9718AEBL+T delivers up to 1.4W of continuous output power into an 8Ω load, ensuring loud and clear sound reproduction for its size.
  • Low Distortion: With a total harmonic distortion plus noise (THD+N) of just 0.015% at 1kHz, this amplifier provides pristine audio clarity, making it ideal for high-fidelity audio systems.
  • High Efficiency: The device operates with a 90% efficiency rate, minimizing power loss and ensuring longer battery life in portable applications.
  • Flexible Supply Voltage: It can function across a wide supply voltage range from 2.7V to 5.5V, accommodating various power sources and making it suitable for both portable and stationary devices.
  • Thermal Protection: The amplifier includes built-in thermal overload protection, which helps to prevent damage from overheating, ensuring reliability and longevity.
  • Click-and-Pop Suppression: The MAX9718AEBL+T is designed to minimize turn-on and turn-off transients, providing a smoother listening experience without annoying clicks or pops.

Applications

The MAX9718AEBL+T is versatile and can be used in various audio applications, including:

  • Portable and desktop speakers
  • Mobile phones and PDAs
  • Notebook computers
  • Portable media players

Design Advantages

Integrating the MAX9718AEBL+T into your audio system design offers several advantages. Its small footprint and low power consumption make it an excellent choice for compact devices. Additionally, its exceptional audio performance ensures that users enjoy a superior sound experience without compromise.

Maxim Integrated's commitment to quality means that the MAX9718AEBL+T is manufactured to the highest standards, ensuring that your audio products perform reliably and consistently. Whether you're designing consumer electronics or professional audio equipment, the MAX9718AEBL+T is an excellent choice for a top-tier audio amplifier.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6597 $59.9373
22+ $5.4643 $120.2146
33+ $5.2934 $174.6822
46+ $5.1224 $235.6304
59+ $4.9515 $292.1385
79+ $4.4398 $350.7442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess