EN
  • EN
  • DE

TDA8024AT/C1,118

Part No TDA8024AT/C1,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SO / Interface 28-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Interface Analog
Voltage - Supply 2.7V ~ 6.5V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Mounting SMD (SMT)
Base Product Number TDA802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-8624-6,TDA8024ATC1118,568-8624-2,568-8624-1,935277261118,TDA8024AT/C1,118-ND
Standard Package 1,000
Win Source Part Number 1182661-TDA8024AT/C1,118
Ultra Librarian 3D Model Ultra Librarian TDA8024AT/C1,118 CAD Model

Description

Product Overview: TDA8024AT/C1,118

The TDA8024AT/C1,118 is a high-performance integrated circuit (IC) from NXP Semiconductors designed specifically for smart card interfaces. This IC is a robust, versatile solution that ensures secure data transactions between a smart card and a microcontroller. It is ideal for a wide array of applications including banking, telecommunications, and secure access control systems.

Key Features

  • Compatibility: The TDA8024AT/C1,118 is compatible with a variety of smart card standards, including ISO 7816, EMV (Europay, MasterCard, Visa), and GSM 11.11. This makes it suitable for a range of smart card applications.
  • Power Management: It features an efficient power management system that supports class A (5V), B (3V), and C (1.8V) operating conditions, providing flexibility for different card requirements.
  • Protection Features: The device includes multiple built-in protection features such as short-circuit and thermal protection, ensuring the safety and longevity of the IC and the connected smart card.
  • Communication: The TDA8024AT/C1,118 supports both synchronous and asynchronous protocols, offering high-speed data exchange and compatibility with various communication standards.
  • Package: It comes in a small outline package (SO), which allows for a compact design, making it suitable for space-constrained applications.

Applications

The versatility of the TDA8024AT/C1,118 makes it an excellent choice for a variety of applications. It is widely used in point-of-sale (POS) terminals, identification systems, pay television systems, and other secure communication devices that require smart card authentication and data exchange.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8024AT/C1,118 is no exception. This product is manufactured to meet high industry standards, ensuring reliable performance in critical applications where data security is paramount.

Whether you are developing a new smart card reader or upgrading an existing system, the TDA8024AT/C1,118 provides a secure, reliable, and flexible interface solution that can meet the needs of your application.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess