EN
  • EN
  • DE

FCPF380N65FL1

Part No FCPF380N65FL1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 650V 10.2A TO220 / Isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) at 25°C 10.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 380mOhm at 5.1A, 10V
Vgs(th) (Maximum) at Id 5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 43nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1680pF at 100V
Power Dissipation (Maximum) 33W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814192-FCPF380N65FL1
Ultra Librarian 3D Model Ultra Librarian FCPF380N65FL1 CAD Model

Description

ON Semiconductor FCPF380N65FL1 Power MOSFET

The FCPF380N65FL1 is a cutting-edge power MOSFET brought to the market by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to cater to a wide array of power applications, delivering high performance with an emphasis on energy efficiency, reliability, and thermal management.

Key Features

  • High Voltage Capability: The FCPF380N65FL1 is engineered to operate at a maximum drain-source voltage of 650V, making it suitable for high voltage applications that require efficient power conversion.
  • Low On-Resistance: With an RDS(on) of just 0.38Ω, this MOSFET minimizes conduction losses, thus enhancing overall system efficiency.
  • High Continuous Drain Current: It supports a continuous drain current of up to 11A at 25°C, ensuring robust performance for high power density applications.
  • Fast Switching Speed: The device features fast switching capabilities, which is crucial for reducing switching losses and improving the performance of power supplies and converters.
  • Low Gate Charge: A low total gate charge (Qg) helps to reduce driving losses and enables efficient operation at high switching frequencies.

Applications

The FCPF380N65FL1 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • LED lighting
  • High-efficiency DC-DC converters

Package and Reliability

This MOSFET comes in a robust TO-220F package, which offers excellent thermal performance and is suitable for through-hole mounting. The package is designed to handle high thermal and electrical stresses, ensuring long-term reliability and stability in various operating conditions.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The FCPF380N65FL1 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and meets global environmental standards.

In conclusion, the FCPF380N65FL1 from ON Semiconductor is a high-performance, energy-efficient solution for power management applications demanding high voltage, low on-resistance, and fast switching speeds. Its robust design and compliance with environmental regulations make it a reliable and responsible choice for engineers and designers looking to enhance their power systems.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess