Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 380mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 30V
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123L
Operating Temperature - Junction -55°C ~ 125°C
Family Part Number MBR130
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1215979-MBR130LSFT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MBR130LSFT1 CAD Model

Description

ON Semiconductor MBR130LSFT1 Schottky Barrier Rectifier

The MBR130LSFT1 is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its expertise in power management and precision technology. This rectifier is a prime choice for applications requiring low voltage, high-frequency rectification or as a freewheeling and polarity protection diode.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing the power losses during operation.
  • High Surge Capacity: With its ability to handle high surge currents, the MBR130LSFT1 is well-suited for applications that may experience occasional surges, providing reliable protection against such events.
  • Power and Space Efficiency: Its compact surface-mount package (SOD-123FL) allows for high-density PCB layouts, making it ideal for portable and space-constrained applications.
  • Robust Temperature Performance: The device operates effectively over a wide temperature range, making it suitable for harsh environments.
  • Environmentally Friendly: ON Semiconductor ensures that the MBR130LSFT1 complies with environmental directives such as RoHS, making it a responsible choice for designers looking to create eco-friendly products.

Applications

The MBR130LSFT1 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Automotive Applications
  • Portable Devices
  • Reverse Battery Protection
  • Load Switching

Technical Specifications

Parameter Value Average Rectified Current 1A Peak Repetitive Reverse Voltage 30V Forward Voltage Drop 0.385V @ 1A Operating Junction Temperature Range -55°C to +150°C

In conclusion, the MBR130LSFT1 from ON Semiconductor is a reliable and efficient solution for designers seeking a Schottky Barrier Rectifier that combines low power loss with high surge capability, all in a small footprint suitable for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to €2.6831
ECAD model for BAT64S-7-F
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to €1.5462
ECAD model for RBR1VWM40ATR
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to €7.6996
ECAD model for BYC75W-1200PQ
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to €0.7212
ECAD model for VS-5ECH06-M3/9AT
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ €0.1046 €45.5067
930+ €0.0980 €91.1251
1,440+ €0.0947 €136.3894
2,065+ €0.0881 €181.8970
2,680+ €0.0847 €227.0650
3,345+ €0.0815 €272.4722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 155,160 pieces
MOQ: 435 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention