EN
  • EN
  • DE

V23990-P589-A-PM

Part No V23990-P589-A-PM
Manufacturer Vincotech
Catalog Electronic Wholesale
Description Standard Power Integrated Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vincotech
Win Source Part Number 1278849-V23990-P589-A-PM
Manufacturer Homepage www.vincotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23990-P589-A-PM CAD Model

Description

The V23990-P589-A-PM is an intelligent power module (IPM) manufactured by Vincotech. These modules are designed for use in a wide range of power electronics applications, offering a highly integrated solution that combines power semiconductors, gate drivers, and protection features. This particular module is likely intended for use in motor control or inverter applications.

Applications:

  • Industrial Motor Drives: Variable frequency drives for controlling AC motors in industrial applications.
  • Servo Drives: High-performance motor control in robotics and automation systems.
  • Renewable Energy Systems: Inverters for solar power and wind turbine applications.
  • Power Supplies: High-efficiency power supplies for industrial and commercial equipment.
  • Electric Vehicle (EV) and Hybrid Electric Vehicle (HEV) Inverters: Power conversion for traction motor control.

Features:

  • Integrated IGBTs or MOSFETs: High-performance power semiconductors for efficient switching.
  • Integrated Gate Drivers: Optimized gate drivers for controlling the power semiconductors.
  • Short-Circuit Protection: Protects the module from overcurrent and short-circuit conditions.
  • Over-Temperature Protection: Prevents damage from overheating.
  • Under-Voltage Lockout: Ensures proper operation by preventing operation at low voltage.
  • Integrated Bootstrap Diodes: Simplifies the design of high-side gate drive circuitry.

Benefits:

  • Simplified Design: Reduces design complexity and time with integrated functionality.
  • Improved Reliability: Enhanced protection features ensure robust and reliable operation.
  • Reduced System Cost: Lower component count and simplified design reduce overall system cost.
  • Higher Efficiency: Optimized gate drivers and power semiconductors contribute to improved energy efficiency.
  • Compact Size: Integration allows for a smaller footprint.

Additional Details:

Vincotech IPMs typically utilize advanced packaging technologies to enhance thermal performance. The control signals are designed to be compatible with standard microcontrollers and DSPs. The modules often include built-in temperature sensors for monitoring and protection. Detailed specifications such as voltage and current ratings, switching characteristics, and thermal resistance would be available in the product datasheet.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess