EN
  • EN
  • DE

HMC695LP4ETR

Part No HMC695LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER ACTIVE X4 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Frequency Multiplier General Purpose 11.4GHz ~ 13.2GHz Active Frequency Multiplier 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC695
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-HMC695LP4ECT, 505-HMC695LP4ETR, HMC695LP4ETR-ND, 505-HMC695LP4EDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873790-HMC695LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC695LP4ETR CAD Model

Description

Product Overview: HMC695LP4ETR from Analog Devices Inc.

The HMC695LP4ETR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., designed to cater to the demanding needs of RF and microwave applications. This product is part of Analog Devices' Hittite Microwave product line, renowned for its precision and reliability in processing high-frequency signals.

Key Features

  • Frequency Range: The HMC695LP4ETR operates over a broad frequency range, making it highly versatile for various applications in the RF and microwave domain.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, this MMIC ensures that the signal-to-noise ratio is maintained, enhancing the overall performance of the system it is integrated into.
  • Surface-Mount Package: The device comes in a compact 4x4mm QFN package, suitable for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Integration: It integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design and layout of RF circuits.

Applications

The versatility of the HMC695LP4ETR makes it suitable for a wide range of applications, including:

  • Wireless infrastructure
  • Satellite communications
  • Fiber optics
  • Test equipment and sensors
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC695LP4ETR is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The product is also RoHS compliant, adhering to environmental regulations and ensuring safety in electronic equipment.

In summary, the HMC695LP4ETR from Analog Devices Inc. is a testament to the company's expertise in RF and microwave technology. It offers designers a high-quality, high-performance solution for a variety of applications where signal integrity and reliability are paramount.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess