EN
  • EN
  • DE

SN74ALVCH16863DGGR

Part No SN74ALVCH16863DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56TSSOP / Transceiver, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ALVCH16863
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896482-SN74ALVCH16863DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16863DGGR CAD Model

Description

The SN74ALVCH16863DGGR is a high-performance, 16-bit flip-flop with 3-state outputs from Texas Instruments, designed to meet the demands of high-speed data transmission and storage systems. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low-power consumption and high data throughput capabilities.

Key Features

  • Bus-Friendly Inputs and Outputs: The device features inputs and outputs that do not load the bus when the output is deasserted, ensuring minimal impact on system performance and power efficiency.
  • Edge-Rate Control Circuitry: With its edge-rate control feature, the SN74ALVCH16863DGGR minimizes output overshoot and undershoot, providing cleaner signal transitions and reducing noise in your system.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system. They can be placed in a high-impedance state to effectively disconnect the device from the bus, which is essential for multiplexing and bus management.
  • Wide Operating Voltage Range: This device can operate over a wide voltage range of 2.3V to 3.6V, accommodating various system voltages and ensuring compatibility with mixed-voltage systems.
  • High-Drive Outputs: (-32-mA IOH, 64-mA IOL) The SN74ALVCH16863DGGR is capable of driving high-current loads, making it suitable for driving other logic families or peripheral components.

Applications

The SN74ALVCH16863DGGR is ideal for a variety of applications that require high-speed data capture, storage, and transfer. These include:

  • Data communication systems
  • Servers and networking equipment
  • Signal processing units
  • Computer motherboards
  • Memory interface devices

Product Packaging

This particular model, the DGGR suffix, indicates that the device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is advantageous for space-constrained applications. The package is designed for surface-mount technology, allowing for efficient assembly and a reduced footprint on printed circuit boards (PCBs).

For designers looking for a reliable and efficient solution to manage high-speed digital signals, the SN74ALVCH16863DGGR by Texas Instruments stands out as a robust choice, balancing performance with power efficiency.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess