EN
  • EN
  • DE

SMAJ8.5A-13

Part No SMAJ8.5A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.4VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ8.5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ8.5ACT, SMAJ8.5ADIDKR, SMAJ8.5ATR, SMAJ8.5A, SMAJ8.5ADITR, SMAJ8.5ACT-ND, SMAJ8.5ADICT, SMAJ8.5ATR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895706-SMAJ8.5A-13
Ultra Librarian 3D Model Ultra Librarian SMAJ8.5A-13 CAD Model

Description

Product Overview: SMAJ8.5A-13 from Diodes Incorporated

The SMAJ8.5A-13, manufactured by Diodes Incorporated, is a high-quality surface-mount Transient Voltage Suppressor (TVS) diode designed to provide robust protection for electronic devices against voltage transients induced by system inductive load switching and lightning. This TVS diode is specifically engineered to shield sensitive semiconductor components from electrical overstresses, ensuring the reliability and longevity of your electronic equipment.

Key Features

  • Transient Protection: The SMAJ8.5A-13 offers excellent clamping capability, with a peak pulse power dissipation of 400W for a 10/1000μs waveform, safeguarding your circuits from sudden surges.
  • Stand-off Voltage: It has a stand-off voltage of 8.5V, which means it can comfortably handle applications that operate around this voltage level without compromising performance.
  • Low Leakage: This component boasts low leakage current, reducing power loss and ensuring efficient operation in standby mode.
  • Fast Response Time: With its fast response time to transient events, the SMAJ8.5A-13 reacts quickly to overvoltage events, minimizing the risk of damage to your circuitry.
  • Surface Mount Package: The SMAJ series comes in a DO-214AC package, which is compatible with typical surface-mount processes and is ideal for compact PCB layouts.

Applications

The SMAJ8.5A-13 is suitable for a variety of applications where transient voltage protection is critical. These include:

  • Power supply circuits
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Portable electronics
  • Networking equipment

Quality and Compliance

Diodes Incorporated adheres to stringent quality standards, ensuring that the SMAJ8.5A-13 meets the necessary regulatory and compliance requirements. It is RoHS compliant, meaning it is free from hazardous substances, making it suitable for use in a wide range of consumer and industrial products.

In summary, the SMAJ8.5A-13 from Diodes Incorporated is a robust, efficient, and reliable solution for protecting sensitive electronic circuits from voltage transients. Its combination of high surge capability, fast response time, and low leakage current makes it an essential component for any application requiring transient voltage suppression.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess