The SN74LVC16245ADGGRG4 is a high-quality, high-performance 16-Bit Bus Transceiver with 3-State Outputs from the reputable manufacturer, Texas Instruments. This device is designed to be used for asynchronous communication between data buses. The control-function implementation allows for maximum flexibility in timing.
Key Features
- Operational voltage range of 1.65 V to 3.6 V
- Max tpd of 3.6 ns at 3.3 V
- Low-power consumption, 20-μA Max ICC
- Ioff supports live insertion, partial-power-down mode, and back-drive protection
- Supports mixed-mode voltage operation on all ports
- ESD protection exceeds JESD 22
Applications
The SN74LVC16245ADGGRG4 is suitable for a wide range of applications, including:
- Cellular Phones
- PDAs
- Computers and Laptops
- Networking Equipment
- Communication Systems
Quality and Reliability
All Texas Instruments products, including the SN74LVC16245ADGGRG4, are designed and manufactured to meet the highest standards of quality and reliability. This device is no exception, offering robust performance and longevity.
Ordering Information
The SN74LVC16245ADGGRG4 is available for purchase in various quantities. For large orders, please contact Texas Instruments directly.