EN
  • EN
  • DE

SN74LVCR16245AGQLR

Part No SN74LVCR16245AGQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCR
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVCR1
Other Names 2156-SN74LVCR16245AGQLR-TITR,TEXTISSN74LVCR16245AGQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259282-SN74LVCR16245AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCR16245AGQLR CAD Model

Description

SN74LVCR16245AGQLR - Texas Instruments 16-Bit Bus Transceiver

The SN74LVCR16245AGQLR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with a low-voltage CMOS technology. It is part of the SN74 family, which is renowned for its reliability and versatility in a wide range of digital applications. This integrated circuit (IC) is ideal for facilitating bidirectional communication between two buses of equal size. It is especially suitable for driving heavily loaded buses with up to 12 mA of balanced drive current.

One of the key features of the SN74LVCR16245AGQLR is its use of the 2.5-V or 3.3-V VCC operation, which minimizes power consumption while maintaining a high level of performance. The device also supports mixed-mode signal operation, allowing it to interface with 5-V signals while operating at a lower voltage level. This makes it a perfect choice for mixed-voltage systems and for bridging between different logic levels.

The device includes 16-bit non-inverting bus transceivers with 3-state outputs. These outputs can be used to connect to data buses of high-capacity memory and microprocessor systems, providing a high degree of flexibility and interoperability. The 3-state outputs also ensure that multiple devices can share a common bus without interference, as the outputs can be effectively disconnected from the bus when not in use.

Another important feature of the SN74LVCR16245AGQLR is its flow-through architecture, which optimizes the PCB layout by placing the inputs and outputs across from each other. This design simplifies the routing of data lines on the PCB, reducing signal skew and improving signal integrity.

For protection, the device includes built-in static discharge protection and latch-up performance that exceeds 250 mA per JESD 17, ensuring robustness and reliability in harsh electrical environments. The SN74LVCR16245AGQLR is available in a compact, surface-mount 48-pin TSSOP (GQL) package, making it suitable for space-constrained applications.

Overall, the SN74LVCR16245AGQLR from Texas Instruments is a highly adaptable and efficient solution for digital system designers looking for a 16-bit transceiver capable of operating in a mixed-voltage environment with low power consumption and high-speed performance.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess