The UTT30N05G-TN3-R is a N-Channel enhancement mode Power MOSFET from United Test and Assembly Center (UTC). It is tailored for high-efficiency switching applications, featuring a low on-resistance and fast switching speed, which makes it suitable for various power control and conversion circuits.
Applications:
- DC-DC Converters
- Load Switching
- Power Management Systems
- Motor Control Applications
Features:
- Low On-Resistance: Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Surface Mount Package: Enables automated assembly and compact designs.
- N-Channel Enhancement Mode: Offers simplified drive requirements.
Benefits:
- Improved Power Efficiency: Low on-resistance reduces power dissipation, increasing overall efficiency.
- Compact Design: The small surface-mount package enables integration in space-constrained applications.
- Reliable Operation: UTC's quality control measures ensure dependable performance.
Additional Details:
Key considerations when working with the UTT30N05G-TN3-R include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). Consult the datasheet for electrical characteristics, thermal resistance, and safe operating area. RDS(on) plays a crucial role in conduction losses, and proper thermal management is vital.