EN
  • EN
  • DE

V62/04603-03XA

Part No V62/04603-03XA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description SM320C6713B-EP ENHANCED PRODUCT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 5 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 696318-V62/04603-03XA
Ultra Librarian 3D Model Ultra Librarian V62/04603-03XA CAD Model

Description

The Texas Instruments V62/04603-03XA is a high-performance, precision integrated circuit designed to meet the demanding requirements of advanced electronic systems. This product is part of Texas Instruments' extensive range of semiconductor devices, known for their reliability, durability, and cutting-edge technology.

Key Features

  • Voltage Range: The V62/04603-03XA operates at a versatile voltage range, making it suitable for a variety of applications across different voltage requirements.
  • Temperature Range: Engineered to withstand extreme conditions, this device functions effectively across a wide temperature range, ensuring performance stability in diverse environments.
  • Package Type: The compact and robust packaging of the V62/04603-03XA ensures that it can be integrated into systems with limited space while providing adequate protection for the internal circuitry.
  • Quality and Reliability: As with all Texas Instruments products, the V62/04603-03XA is manufactured to the highest quality standards, ensuring high reliability and performance consistency over its lifespan.

Applications

The V62/04603-03XA is designed to be versatile, catering to a wide range of applications. Its precision and durability make it an ideal choice for:

  • Industrial control systems
  • Automotive applications
  • Communication infrastructure
  • Power management solutions
  • Medical equipment

Technical Specifications

Parameter Value
Operating Voltage Specified by the model
Operating Temperature Specified by the model
Package / Case Specified by the model
Quality and Standards Meets TI's stringent quality criteria

Support and Resources

Customers can access a wealth of support and resources provided by Texas Instruments, including detailed datasheets, application notes, design resources, and technical support from TI's expert engineers.

For more information or to purchase the V62/04603-03XA, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess