EN
  • EN
  • DE

LP8556TME-E03/NOPB

Part No LP8556TME-E03/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 20V
Output Voltage 16 V to 34.5 V
Channel Output Current 20mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DSBGA
Win Source Part Number 1056939-LP8556TME-E03/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8556TME-E03/NOPB CAD Model

Description

The LP8556TME-E03/NOPB is a high-efficiency LED driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This driver is specifically engineered to provide a consistent and reliable power source for backlighting in notebooks, tablets, and a variety of other portable devices where efficient power management is crucial.

Key Features

  • High Efficiency: The device boasts a high power efficiency, which is essential for prolonging battery life in portable devices.
  • SmartDim™ Technology: It incorporates Texas Instruments' proprietary SmartDim™ technology, enabling smooth and flicker-free dimming performance, which is important for user comfort and reducing eye strain.
  • Programmable Switching Frequency: Users can program the switching frequency of the LP8556TME-E03/NOPB to optimize the driver for various applications and to avoid interference with other signals within the device.
  • Integrated Protection Features: The driver includes over-temperature protection, short-circuit protection, and open LED protection, ensuring the longevity and reliability of both the driver and the LEDs it controls.

Specifications

  • Input Voltage Range: 2.7V to 24V, accommodating a wide range of power supplies.
  • Output Current: Up to 30mA per channel, providing sufficient power for a string of LEDs.
  • Number of LEDs: Capable of driving up to 11 LEDs in series with high accuracy.
  • Package: The device comes in a 24-pin DSBGA package, which is ideal for space-constrained applications.

Applications

The LP8556TME-E03/NOPB is versatile and can be used in a variety of applications where efficient LED backlighting is required. Its primary use is in portable electronics, but it can also be found in automotive infotainment systems, industrial displays, and medical equipment displays.

Environmental & Quality Certifications

This LED driver is compliant with the RoHS directive, ensuring that it is free from harmful substances. Additionally, it is characterized for operation from -40°C to 85°C, making it suitable for a wide range of environmental conditions.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8269 $54.8070
70+ $1.4990 $104.9300
105+ $1.4522 $152.4810
145+ $1.4054 $203.7830
185+ $1.3585 $251.3225
250+ $1.2180 $304.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess