EN
  • EN
  • DE

HMC732LC4B

Part No HMC732LC4B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description WIDEBAND MMIC VCO w/ BUFFER AMPLIFIER, 6 - 12 GHz | IC OSC VCO W/BUFFER AMP 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Function VCO, Buffer Amp
Frequency 6GHz ~ 12GHz
RF Type Radar
Manufacturer Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Family Part Number HMC732
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710350-HMC732LC4B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC732LC4B CAD Model

Description

Product Overview: HMC732LC4B from Analog Devices Inc.

The HMC732LC4B is a high-performance, fractional-N Phase-Locked Loop (PLL) Synthesizer from Analog Devices Inc., designed to meet the demanding requirements of wireless infrastructure, microwave point-to-point systems, test and measurement equipment, and satellite communication applications.

Key Features

  • Frequency Range: This device operates over a wide frequency range, making it suitable for a variety of applications across different frequencies.
  • Low Phase Noise: The synthesizer is engineered to offer exceptionally low phase noise performance, which is critical for high-quality signal generation and data integrity in communication systems.
  • High Resolution: With its fractional-N architecture, the HMC732LC4B provides fine frequency resolution, allowing precise control over the output frequency.
  • Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies design complexity and reduces the number of external components required.
  • Programmable Dividers: It offers programmable dividers that enable a wide range of output frequencies, enhancing the versatility of the device.
  • Serial Interface: The device can be programmed via a serial interface, facilitating easy integration into system designs.

Applications

The HMC732LC4B is ideal for use in a broad spectrum of applications, including:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Microwave Point-to-Point and Point-to-Multipoint Radios
  • Test and Measurement Equipment
  • Satellite Communication Systems

Package and Quality

Encased in a compact LC4B surface-mount package, the HMC732LC4B is designed for easy integration into a wide range of electronic assemblies. Analog Devices Inc. ensures that this product meets high-quality standards, with robust performance and reliability being at the forefront of its design criteria.

For designers and engineers looking for a PLL synthesizer with high precision and low phase noise, the HMC732LC4B from Analog Devices Inc. offers an outstanding solution that combines performance, flexibility, and ease of use.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess