EN
  • EN
  • DE

SIL06C-12SADJ-VY

Part No SIL06C-12SADJ-VY
Manufacturer Artesyn Embedded Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837667-SIL06C-12SADJ-VY
Ultra Librarian 3D Model Ultra Librarian SIL06C-12SADJ-VY CAD Model

Description

The SIL06C-12SADJ-VY is a compact and efficient DC-DC converter module from Artesyn Embedded Technologies. It is designed to provide a stable and adjustable 12V DC output from a wide input voltage range. This converter is suitable for various applications requiring a regulated DC power supply in a small form factor.

Applications:

  • Embedded Systems: Provides a regulated power supply for embedded microcontrollers and other components.
  • Industrial Automation: Powers sensors, controllers, and communication modules in industrial environments.
  • Telecommunications Equipment: Used in telecom infrastructure for powering various modules.
  • Medical Devices: Provides isolated and regulated power for sensitive medical applications.
  • Portable Electronics: Supplies power for portable devices requiring a stable voltage source.

Features:

  • Wide Input Voltage Range: Operates from a wide range of DC input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted to suit specific application requirements.
  • High Efficiency: Offers high efficiency, minimizing heat dissipation and maximizing power delivery.
  • Compact Size: Small form factor for space-constrained applications.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Short-Circuit Protection (SCP): Protects the converter from short-circuit conditions.

Benefits:

  • Stable and Regulated Power: Provides a stable and regulated 12V DC output for sensitive electronic components.
  • Versatile Input Voltage: Wide input voltage range allows for use with various power sources.
  • Efficient Power Conversion: High efficiency minimizes energy waste and reduces thermal stress.
  • Compact Design: Small size allows for easy integration into space-constrained applications.
  • Comprehensive Protection: OVP, OCP, and SCP protect the converter and the load from damage.
  • Adjustable Output: Output voltage can be adjusted to meet specific application needs.

The SIL06C-12SADJ-VY is a highly efficient and reliable DC-DC converter module. It offers a broad input voltage range and adjustable output voltage, which provides design flexibility. It features a number of protection mechanisms to ensure safe and reliable operation. Its compact form factor allows easy integration into various electronic devices. The high efficiency of the converter reduces power loss and heat generation, contributing to energy savings and prolonged component life. The robust design ensures stable performance even under demanding operating conditions.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 549 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess