EN
  • EN
  • DE

SKY1344-485LF

Part No SKY1344-485LF
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837792-SKY1344-485LF
Ultra Librarian 3D Model Ultra Librarian SKY1344-485LF CAD Model

Description

The SKY1344-485LF is a Single-Pole, Double-Throw (SPDT) switch manufactured by Skyworks Solutions Inc. It is designed for use in a variety of wireless applications, offering low insertion loss and high isolation to ensure optimal signal integrity.

Applications

  • Cellular Handsets: Used for antenna switching and band selection in mobile phones.
  • Wireless LAN (WLAN): Employed in WLAN devices for switching between different antennas or frequency bands.
  • Bluetooth Devices: Utilized in Bluetooth modules for antenna selection and signal routing.
  • GPS Devices: Used in GPS receivers for switching between different antenna inputs.
  • ISM Band Applications: Suitable for Industrial, Scientific, and Medical (ISM) band applications, such as remote control systems.

Features

  • SPDT Configuration: Provides two selectable output paths from a single input.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Provides excellent isolation between the two output paths, preventing signal leakage and interference.
  • Positive Voltage Control: Uses positive voltage control for easy integration with control circuitry.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits

  • Improved Signal Quality: Low insertion loss and high isolation contribute to improved signal quality and overall system performance.
  • Enhanced System Flexibility: SPDT configuration provides flexibility in signal routing and antenna selection.
  • Simplified Design: Positive voltage control simplifies integration with control circuitry, reducing design complexity.
  • Reduced Board Space: Small footprint package saves valuable board space, allowing for more compact designs.
  • Cost-Effective Solution: Offers a cost-effective solution for switching applications in wireless systems.

Additional Details

The SKY1344-485LF operates over a wide frequency range, typically covering cellular, WLAN, and other wireless bands. Key specifications include insertion loss, isolation, return loss, switching speed, and power handling capability. The specific values for these parameters can be found in the product datasheet provided by Skyworks Solutions Inc.

The switch is controlled by applying a positive voltage to the control pins. Depending on the voltage levels, one of the two output paths is selected. The high isolation between the output paths ensures that signals are routed correctly and that unwanted signals are effectively suppressed.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess