EN
  • EN
  • DE

SKHI22AH4

Part No SKHI22AH4
Manufacturer Semikron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semikron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837765-SKHI22AH4
Ultra Librarian 3D Model Ultra Librarian SKHI22AH4 CAD Model

Description

The SKHI22AH4 is a driver board manufactured by Semikron, designed to control IGBT modules in various power electronic applications. It is a crucial component for ensuring the reliable and efficient operation of high-power inverters and converters.

Applications

  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Renewable energy systems (wind turbines, solar inverters)
  • Traction applications (electric vehicles, trains)

Features

  • Drive and protection functions for IGBT modules
  • Short-circuit protection
  • Under-voltage lockout
  • Over-current protection
  • Fibre optic interface for control signals
  • Desaturation detection
  • Supply voltage monitoring
  • Adjustable dead-time
  • Error indication output

Benefits

  • Enhanced system reliability due to built-in protection features
  • Improved efficiency through optimized IGBT control
  • Simplified system design with integrated driver functions
  • Reduced downtime due to fault diagnostics
  • Safe operation with galvanic isolation provided by the fibre optic interface
  • Precise control of switching behavior

Additional Details

The SKHI22AH4 typically requires a DC power supply for its operation. The input control signals are usually transmitted via a fibre optic link to provide galvanic isolation between the control circuitry and the high-power section. The board monitors several parameters of the IGBT module, such as collector-emitter voltage, gate voltage, and current, and takes appropriate action in case of a fault condition. It is designed to be compatible with a range of Semikron IGBT modules. The specific voltage and current ratings depend on the IGBT module being driven.

The driver board includes built-in protection mechanisms such as short-circuit protection which shuts down the IGBT in case of a rapid current rise. Under-voltage lockout prevents the IGBT from switching when the supply voltage is too low, ensuring reliable gate drive. Desaturation detection monitors the collector-emitter voltage of the IGBT to detect overcurrent or short-circuit conditions. Adjustable dead-time prevents shoot-through, which can occur if both IGBTs in a half-bridge configuration are switched on simultaneously.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess