Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Unitrode
Series *
Package Bulk
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Applications General Purpose
Voltage - Supply 11V ~ 14.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693427-UCC2626N
Ultra Librarian 3D Model Ultra Librarian UCC2626N CAD Model

Description

The UCC2626N is a motor driver and controller integrated circuit (IC) designed for power management applications and is part of the UCC2626 series from Unitrode.

  • Package: Bulk
  • Standard Package Size: 1 piece
  • Application: General purpose
  • Interface: PWM interface for commutation and direction management
  • Motor Type: Brushless DC (BLDC) motors
  • Voltage Supply: 11V to 14.5V
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $1.1970
ECAD model for DRV8876PWPR
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $4.3392
ECAD model for IFX9201SG
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 8WLCSP / Motor Driver CMOS I²C 8-WLCSP (0.78x1.58)
Lowest to $0.8840
ECAD model for LC898301AXA-MH
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
ON Semiconductor
IC MTR DRV BIPOLAR 3-5.5V 20PSOP / 8A H-Bridge Driver
Lowest to $6.4499
ECAD model for NCV7729BPPR2G
Rohm Semiconductor
IC MOTOR DRIVER 2.5V-3.6V 16VQFN
Need more? Email Us
ECAD model for BD65494MUV-E2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention