EN
  • EN
  • DE

NCV7729BPPR2G

Part No NCV7729BPPR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 3-5.5V 20PSOP / 8A H-Bridge Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI
Technology DMOS
Applications Automotive
Current - Output 5A
Supply Voltage (V) 3V ~ 5.5V
Voltage - Load 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-PSOP
Part Number Series NCV7729
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809578-NCV7729BPPR2G
Ultra Librarian 3D Model Ultra Librarian NCV7729BPPR2G CAD Model

Description

ON Semiconductor NCV7729BPPR2G Product Overview

The NCV7729BPPR2G is a high-performance, octal low-side driver designed by ON Semiconductor, catering to the demanding requirements of automotive and industrial applications. This robust component is engineered to drive various loads such as relays, solenoids, lamps, and other actuators with exceptional efficiency and reliability.

Constructed with advanced Smart Power technology, the NCV7729BPPR2G integrates eight low-side drivers, each capable of delivering up to 1A of continuous current. The device is housed in a compact 20-pin P-SSOP package, making it suitable for space-constrained applications while providing ample power for a wide range of uses.

One of the key features of the NCV7729BPPR2G is its built-in diagnostic capabilities. It offers real-time feedback on the status of each channel, including open load detection, short circuit reporting, and over-temperature protection. This allows for immediate troubleshooting and ensures the system operates safely and efficiently. The device also supports a serial peripheral interface (SPI) for communication, enabling easy integration into microcontroller-based systems.

The NCV7729BPPR2G operates over a broad voltage range from 5.5V to 28V, making it versatile for various automotive and industrial power systems. Its extended temperature range of -40°C to 150°C ensures reliable performance in harsh environments, which is critical for applications exposed to extreme conditions.

ON Semiconductor's commitment to quality is evident in the NCV7729BPPR2G, with features such as under-voltage lockout, over-voltage clamp, and thermal shutdown protection. These features not only prolong the life of the device but also safeguard the systems it's a part of.

In summary, the NCV7729BPPR2G from ON Semiconductor is an exceptional choice for designers looking for a reliable, high-performance low-side driver. With its robust design, comprehensive diagnostics, and wide operating range, it stands out as a versatile solution for driving a variety of loads in automotive and industrial applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7588 $63.3468
25+ $4.7251 $118.1275
38+ $4.5773 $173.9374
53+ $4.4306 $234.8218
68+ $4.2827 $291.2236
91+ $3.8392 $349.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess