EN
  • EN
  • DE

LC898301AXA-MH

Part No LC898301AXA-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 8WLCSP / Motor Driver CMOS I²C 8-WLCSP (0.78x1.58)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Motor Type - AC, DC LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology CMOS
Applications Haptic Feedback
Current - Output 200mA
Voltage - Supply 3V ~ 5.5V
Voltage - Load 0V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFBGA, WLCSP
Supplier Device Package 8-WLCSP (0.78x1.58)
Base Product Number LC898301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLC898301AXA-MH,2156-LC898301AXA-MH-OS
Standard Package 5,000
Win Source Part Number 1108200-LC898301AXA-MH
Ultra Librarian 3D Model Ultra Librarian LC898301AXA-MH CAD Model

Description

ON Semiconductor LC898301AXA-MH Product Overview

The LC898301AXA-MH from ON Semiconductor is a highly integrated and sophisticated autofocus (AF) controller IC, designed to enhance the performance and reliability of camera modules in smartphones, digital cameras, and other imaging devices. This compact and power-efficient IC is a pivotal component for achieving sharp and clear images by precisely controlling the lens position to adjust the focus.

Key Features

  • High Precision Control: The LC898301AXA-MH offers precise control over the focusing lens with its advanced algorithms, ensuring high-quality image capture even in challenging conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the IC minimizes battery drain, making it ideal for portable devices where battery life is critical.
  • Compact Size: Its small footprint allows for integration into the increasingly slim profiles of modern mobile devices without compromising performance.
  • Integrated Drivers: Comes with built-in drivers for voice coil motors (VCM), reducing the need for external components and simplifying the design and assembly process of the camera module.
  • Advanced Communication Protocols: Supports I2C communication protocol for seamless integration and communication with the main processor of the host device.

Applications

The LC898301AXA-MH is versatile and can be used in a variety of applications where autofocus functionality is required:

  • Smartphone cameras
  • Tablet cameras
  • Webcams
  • Portable digital cameras
  • Security cameras

Technical Specifications

The technical specifications of the LC898301AXA-MH include:

  • Operating Voltage: Typically 2.6V to 3.6V
  • Operating Temperature: -30°C to +85°C
  • Package: Compact WLCSP (Wafer Level Chip Scale Package)

ON Semiconductor's LC898301AXA-MH stands out as a robust autofocus controller that integrates seamlessly into camera systems, providing manufacturers with a reliable and high-performance solution to meet the demands of the market for high-quality imaging devices.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8160 $53.0400
150+ $0.6696 $100.4400
235+ $0.6487 $152.4445
320+ $0.6277 $200.8640
415+ $0.6068 $251.8220
555+ $0.5440 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess