The MASWSS0115 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by Tyco Electronics (now TE Connectivity). It's designed for use in various RF and microwave applications, providing high isolation and low insertion loss.
Applications
- Cellular Infrastructure
- Wireless LAN (WLAN)
- Bluetooth
- GPS
- General Purpose RF Switching
Features
- SPDT Configuration
- Low Insertion Loss: Minimizes signal attenuation.
- High Isolation: Prevents signal leakage between ports.
- Positive Voltage Control: Simplifies control circuitry.
- Small Footprint: Suitable for compact designs.
- Surface Mount Technology (SMT): Facilitates automated assembly.
Benefits
- Improved System Performance: Low insertion loss and high isolation enhance signal quality.
- Reduced Power Consumption: Efficient switching minimizes power requirements.
- Simplified Design: Easy to integrate into RF and microwave circuits.
- Compact Solution: Small size allows for use in space-constrained applications.
Specifications
The MASWSS0115 typically operates in the frequency range of 0.1 to 6.0 GHz. It features an insertion loss of typically 0.5 dB and an isolation of typically 25 dB at 2 GHz. The switching speed is typically less than 1 μs. The control voltage is typically +3V to +5V. It is available in a small surface-mount package. Refer to the datasheet for complete specifications, including power handling capabilities, operating temperature range, and control voltage requirements.