The TRACO Electronic AG TEM2-0511 is a 2 Watt isolated DC/DC converter module. It is designed to provide a regulated output voltage from an unregulated DC input voltage. This module is characterized by its compact size and high efficiency, making it suitable for various industrial and telecommunications applications where board space is limited and reliable power conversion is essential.
Applications
- Industrial automation systems
- Telecommunications equipment
- Distributed power architectures
- Mobile equipment
- Instrumentation
Features
- 2 Watt isolated DC/DC converter
- Input voltage range: 4.5 - 9 VDC
- Output voltage: 5 VDC
- Output current: 400 mA
- Isolation voltage: 1500 VDC
- Operating temperature range: -40°C to +85°C
- Short-circuit protection
- High efficiency
- Compact size
Benefits
- Reliable Power Conversion: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
- Galvanic Isolation: Offers electrical isolation between the input and output, protecting sensitive circuitry from voltage spikes and ground loops.
- Wide Input Voltage Range: Accommodates variations in the input voltage, maintaining a stable output even with fluctuating power sources.
- Compact Design: Saves valuable board space, enabling integration into space-constrained applications.
- Short-Circuit Protection: Prevents damage to the converter and connected devices in the event of a short circuit.
- Extended Temperature Range: Suitable for use in harsh environments with extreme temperatures.
The TEM2-0511 utilizes advanced switching technology to achieve high efficiency and reliable performance. Its internal circuitry includes protection mechanisms to safeguard against short circuits and overloads. The 1500 VDC isolation voltage ensures safe operation in applications requiring high levels of electrical isolation. The compact package allows for easy integration into a wide range of electronic devices and systems. It is designed and manufactured to meet stringent industry standards for safety and reliability.