The SWD-109TR is a specific model of relay manufactured by Tyco Electronics (now TE Connectivity). Relays are electromechanical switches that use an electromagnet to operate a switch. They are commonly used for controlling a circuit by a low-power signal or where several circuits must be controlled by one signal.
Applications:
- Automotive electronics (e.g., lighting control, power windows, door locks).
- Industrial control systems (e.g., motor control, process automation).
- Home appliances (e.g., washing machines, refrigerators, air conditioners).
- Telecommunications equipment.
- Power supplies.
Features:
- Miniature size for high-density applications.
- High switching capacity.
- Available in various coil voltages.
- Sealed construction for protection against dust and moisture.
- Through-hole mounting.
- SPDT (Single Pole Double Throw) contact configuration.
Benefits:
- Isolation: Relays provide electrical isolation between the control circuit and the load circuit.
- Amplification: A low-power signal can control a high-power load.
- Remote control: Allows control of circuits from a distance.
- Automation: Enables automated switching operations.
- Reliability: Relays offer a robust and reliable switching solution.
Additional Details:
While specific technical specifications such as coil voltage, contact rating, and operating temperature can vary depending on the exact model and series, common specifications for relays in this category include a coil voltage ranging from 5V to 24V DC, and a contact rating from 5A to 10A at 250V AC. The insulation resistance is typically greater than 100 MΩ, and the operating temperature range is typically from -40°C to +85°C. The SWD-109TR relay is likely designed for PCB mounting and features a compact design to save space. Tyco/TE Connectivity relays are known for their quality and durability, making them suitable for demanding applications. Datasheets from TE Connectivity provide comprehensive details including coil resistance, operate and release times, and expected mechanical and electrical life cycles. Users should consult the official datasheet for the SWD-109TR to ensure it meets the specific requirements of their application.