Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843379-IM06GR-12VDC
Ultra Librarian 3D Model Ultra Librarian IM06GR-12VDC CAD Model

Description

The IM06GR-12VDC is a miniature industrial relay manufactured by Tyco Electronics (now TE Connectivity). It is designed for switching electrical circuits in various industrial and commercial applications. This relay is characterized by its compact size, reliable performance, and ability to handle moderate current loads.

Applications:

  • Industrial Automation Systems
  • Programmable Logic Controllers (PLCs)
  • HVAC Systems
  • Lighting Control Systems
  • General Purpose Switching Applications

Features:

  • Compact Size: Miniature design allows for high-density mounting in space-constrained applications.
  • High Contact Capacity: Capable of switching loads up to a specified current and voltage rating.
  • Long Electrical Life: Designed for long-lasting and reliable performance in demanding environments.
  • Sealed Construction: Available in sealed versions for protection against dust and moisture.
  • Various Mounting Options: Offers various mounting options, including PCB mounting and socket mounting.

Benefits:

  • Space Savings: Compact size allows for more components to be placed in a smaller area.
  • Reliable Switching: Ensures reliable switching of electrical circuits for consistent performance.
  • Extended Service Life: Long electrical life minimizes the need for frequent replacement.
  • Protection from Harsh Environments: Sealed construction protects against dust and moisture, ensuring reliable operation in harsh environments.
  • Easy Integration: Various mounting options facilitate easy integration into different systems.

The IM06GR-12VDC typically features a coil voltage of 12VDC and is available with different contact configurations, such as SPDT (Single Pole Double Throw) or DPDT (Double Pole Double Throw). It is designed to operate within a specified temperature range and meets various industry standards for safety and performance. The relay is suitable for applications requiring reliable switching in industrial control systems, automation equipment, and general-purpose switching circuits.

You May Also Be Interested in

Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention