EN
  • EN
  • DE

SY87721LHY

Part No SY87721LHY
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description CLOCK AND DATA RECOVERY WITH INTEGRATED CLOCK MULTIPLIER UNIT | IC CLOCK/DATA RECOVERY 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL
Output CML, PECL
Frequency - Max 2.7GHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Family Part Number SY87721
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263081-SY87721LHY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87721LHY CAD Model

Description

The SY87721LHY from Microchip Technology is a high-performance, precision timing solution designed for demanding applications in networking, telecommunications, and data centers. This product is part of Microchip's comprehensive portfolio of timing and synchronization devices, which are engineered to deliver exceptional performance, reliability, and flexibility.

Key Features

  • High Precision Timing: The SY87721LHY provides accurate clock timing, which is crucial for high-speed data transmission and signal integrity.
  • Low Jitter Performance: This device boasts low jitter generation, minimizing signal distortion and ensuring cleaner, more reliable data transfers.
  • Flexible Configuration: With a range of configurable options, the SY87721LHY can be tailored to meet the specific requirements of various applications.
  • Wide Frequency Range: The device supports a broad range of frequencies, making it suitable for various uses from consumer electronics to industrial systems.

Applications

The SY87721LHY is versatile and can be used in multiple applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and optical transport systems
  • Data center infrastructure, ensuring synchronization across servers and storage systems
  • Telecommunications infrastructure, including base stations and network timing systems
  • Industrial automation and control systems requiring precise timing

Technical Specifications

The SY87721LHY is designed to meet stringent technical requirements, with a focus on performance and quality. It operates over an industrial temperature range and is available in a compact package suitable for space-constrained applications. The device's power consumption is optimized for energy efficiency, which is increasingly important in modern electronic systems.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the SY87721LHY benefit from Microchip's global support network and comprehensive technical resources, ensuring a smooth integration into their products and systems.

You May Also Be Interested in

Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess