EN
  • EN
  • DE

TMS320C6722BRFP200

Part No TMS320C6722BRFP200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, I2C, McASP, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 1271142-TMS320C6722BRFP200
Manufacturer Homepage www.ti.com
Family Name TMS320C6722B
Introduction Date October 19, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6722BRFP200 CAD Model

Description

The TMS320C6722BRFP200 is a cutting-edge digital signal processor (DSP) from Texas Instruments, renowned for its exceptional performance and efficiency in processing digital signals. This DSP is part of the TMS320C67xx series, which is famous for its use in a variety of applications including audio processing, telecommunications, industrial control, and more.

With a powerful core running at up to 200 MHz, the TMS320C6722BRFP200 is designed to perform complex mathematical calculations quickly and efficiently. This speed is essential for real-time processing tasks where latency can be critical, such as in audio or video processing applications.

The device boasts a 32-bit fixed-point architecture that provides a good balance between dynamic range and precision, making it suitable for high-performance signal processing tasks. Furthermore, it includes a variety of integrated peripherals, such as a DMA controller, timers, and serial ports, which help reduce the need for external components and simplify system design.

The TMS320C6722BRFP200 features a large on-chip memory, including a L1 cache for reduced access times to frequently used data and instructions. Additionally, it supports external memory interfaces, allowing for expanded storage capabilities when dealing with large datasets or complex algorithms.

For developers, Texas Instruments provides comprehensive support in the form of software development tools, libraries, and reference designs. This support accelerates the development process, from initial prototyping to final product deployment. The TMS320C6722BRFP200 is also compatible with a range of development boards and modules, offering flexibility in hardware design and prototyping.

The robust design and versatility of the TMS320C6722BRFP200 make it an ideal choice for engineers and developers looking to create high-performance signal processing solutions. Its combination of speed, precision, and integrated features, along with strong support from Texas Instruments, ensures that it remains a preferred choice for a wide array of signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0870 $74.1740
4+ $30.4303 $121.7212
6+ $29.4794 $176.8764
8+ $28.5284 $228.2272
10+ $27.5775 $275.7750
13+ $24.7247 $321.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 594 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess