Products specifications Report Issue?

Category Capacitors - Trimmers, Variable Capacitors
Mfr Knowles Voltronics
Series A
Package Bulk
Product Status Active
Capacitance Range 1 ~ 14pF
Adjustment Type Top
Voltage - Rated 125 V
Dielectric Material Air
Q @ Freq 3000 @ 100MHz
Size / Dimension 0.300" Dia (7.62mm)
Height - Seated (Max) 0.980" (24.89mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Features General Purpose
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 859210-AC14
Ultra Librarian 3D Model Ultra Librarian AC14 CAD Model

Description

The A series capacitor trimmer is a general-purpose variable capacitor designed for use in capacitors and trimmers.

  • Diameter: 0.300" (7.62mm)
  • Seated Height: 0.980" (24.89mm)
  • Packaging: Bulk packaging
  • Standard Package: 1 piece
  • Rated Voltage: 125 V
  • Capacitance Range: 1 ~ 14pF
  • Mounting: Through-hole mounting
  • Temperature Range: -65°C to 125°C
  • Dielectric Material: Air
  • Adjustment: Top adjustment

You May Also Be Interested in

Vishay
CAP TRIMMER 7-100PF 200V TH
Need more? Email Us
ECAD model for BFC280907015
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
ECAD model for SGC3S300
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
ECAD model for GKG6R086-05
EW Electronics
CAP TRIMMER 1.8-4.5PF 100V SMD
Need more? Email Us
ECAD model for SGC3S030
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
Need more? Email Us
ECAD model for AM10HV
EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us
ECAD model for GKG60015
Sprague-Goodman
CAP TRIMMER 2-15PF 100V TH
Need more? Email Us
ECAD model for GYA15000
Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V PNL MT
Need more? Email Us
ECAD model for AT55HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
ECAD model for AP10HV

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $59.4327 $118.8654
3+ $48.7654 $146.2962
5+ $47.2414 $236.2070
6+ $45.7175 $274.3050
8+ $44.1935 $353.5480
10+ $39.6218 $396.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention