Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer TT Electronics/BI
Resistance 5 kOhms
Power (W) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 9
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style Gull Wing
Parts Dimension Rectangular - 0.198" x 0.190" Face x 0.147" H (5.03mm x 4.83mm x 3.73mm)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 162162-44JR5KLFTB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 44JR5KLFTB CAD Model

Description

Product Overview

The 44JR5KLFTB is a versatile electronic component designed for various applications necessitating precision and reliability. Its robust design ensures optimal performance in challenging environments.

Features and Benefits

  • High efficiency and reliability
  • Compact size suitable for space-constrained designs
  • Energy-efficient, reducing overall power consumption

Applications and Projects

  • Consumer electronics
  • Industrial automation systems
  • Robotics and AI projects

Additional Details

Compatible with a broad range of systems and equipment, the 44JR5KLFTB is ideal for engineers looking for a dependable solution. Its operational lifespan and low maintenance requirement make it a cost-effective component.

You May Also Be Interested in

Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1462
ECAD model for G6QE2G595N2EJ-J
Fractus
SLIM REACH XTEND - 104
Lowest to $1.2807
ECAD model for FR05-S1-N-0-104
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.9674
ECAD model for HMPP-3892-TR1
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $7.4445
ECAD model for H5N2007LSTL-E
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.5071
ECAD model for HTU20D
Micron Technology Inc.
Lowest to $117.4243
ECAD model for MT41J64M16JT-15E ITG
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $5.3141
ECAD model for H5N2307LSTL-E

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention