EN
  • EN
  • DE

TLP3062A(TP1F

Part No TLP3062A(TP1F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Triac AC-OUT 1-CH 600VDRM 5-Pin DIP6 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014415-TLP3062A(TP1F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3062A(TP1F CAD Model

Description

The TLP3062A is a Phototriac Coupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a photo triac. It is designed for applications requiring isolated switching of AC loads. This optocoupler offers a high isolation voltage and is suitable for controlling various AC loads such as motors, solenoids, and lamps. The key difference from the TLP3052A is a higher voltage rating.

Applications

      
  • Solid State Relays (SSR): Used as a driver for solid-state relays, providing electrical isolation between the control circuit and the load.
  •   
  • AC Motor Control: Employed in controlling small AC motors, offering isolated switching capabilities.
  •   
  • Lighting Control: Used in lighting control systems for dimming and switching applications.
  •   
  • Solenoid Control: Applied in solenoid control circuits for industrial automation and control systems.
  •   
  • Heater Control: Utilized in heater control applications, providing isolated switching for temperature regulation.

Features

      
  • High Isolation Voltage: Offers high isolation voltage between the input and output, ensuring safety and preventing electrical interference.
  •   
  • Zero-Crossing Detection: Incorporates zero-crossing detection circuitry to minimize switching noise and inrush current.
  •   
  • High Repetitive Peak Off-State Voltage: Provides high repetitive peak off-state voltage, ensuring reliable performance in high-voltage applications.
  •   
  • Low Trigger Current: Requires low trigger current for activation, making it compatible with low-power control circuits.
  •   
  • Compact Package: Available in a compact package for space-saving design.

Benefits

      
  • Electrical Isolation: Provides electrical isolation between the control circuit and the AC load, protecting sensitive control circuits from high voltage and current.
  •   
  • Reduced Switching Noise: Zero-crossing detection minimizes switching noise, improving the performance of sensitive electronic equipment.
  •   
  • Improved Reliability: High isolation voltage and repetitive peak off-state voltage contribute to the device's overall reliability.
  •   
  • Energy Efficiency: Low trigger current reduces power consumption in the control circuit.
  •   
  • Simplified Design: Compact package simplifies circuit design and reduces board space.

Additional Details

The TLP3062A is typically packaged in a 6-pin DIP (Dual In-Line Package) or SMD (Surface Mount Device) package. A DC input voltage is needed to activate the infrared LED, which subsequently triggers the photo triac to switch the AC load. The zero-crossing detection ensures that the triac switches at or near the zero-voltage point of the AC waveform, minimizing transient voltages and electromagnetic interference (EMI). Key parameters include isolation voltage, on-state current, off-state voltage, and trigger current, which characterize the device's performance. Datasheets specify recommended operating conditions and application circuits to ensure proper and reliable operation and compliance with safety standards. Proper heat sinking may be necessary depending on the load current and operating conditions.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess