EN
  • EN
  • DE

ZMS017

Part No ZMS017
Manufacturer C&K Components
Catalog OEM Parts (T - Z)
Description Black Rubber String / C&k Components
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106334-ZMS017
Categories OEM Parts(T-Z)
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMS017 CAD Model

Description

The C&K Components ZMS017 is a tactile switch, designed for momentary contact in various electronic applications. It's often used for user interface input on devices and equipment.

Applications:

  • Consumer electronics (remote controls, mobile devices, audio equipment)
  • Industrial control panels
  • Medical devices
  • Computer peripherals (mice, keyboards)
  • Automotive electronics
  • Instrumentation and test equipment

Features:

  • Surface mount termination
  • Low profile design
  • Momentary action
  • Operating force (Specific operating force needs to be looked up in the specific datasheet for ZMS017 and will vary)
  • Long life expectancy (Specific life expectancy needs to be looked up in the specific datasheet for ZMS017 and will vary)
  • Compact size
  • RoHS compliant

Benefits:

  • Provides a reliable and tactile user input.
  • Saves space on the PCB due to its low profile and compact size.
  • Easy to integrate into automated assembly processes.
  • Durable and long-lasting, reducing the need for frequent replacements.
  • Suitable for a wide range of applications due to its versatile design.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The ZMS017 tactile switch provides a momentary electrical connection when pressed. It's commonly used for applications where a quick and reliable input is required. The surface mount termination allows for easy integration into automated assembly processes, reducing manufacturing costs. The low profile design is ideal for applications where space is limited. Tactile switches are available with different operating forces and life expectancies, so it's important to choose a switch that meets the specific requirements of the application. Datasheets for specific versions of the ZMS017 should be consulted for detailed specifications and performance characteristics.

This switch contributes to user interface of many electronic devices, giving tactile feedback to the user when a button is pressed, giving them the signal if their button-press was registered by the equipment. They typically are reliable but not designed for harsh environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2857 $59.9998
33+ $3.5165 $116.0445
51+ $3.4066 $173.7366
71+ $3.2968 $234.0728
91+ $3.1868 $289.9988
122+ $2.8572 $348.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,708 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess