EN
  • EN
  • DE

ZED-F9P-01B-01

Part No ZED-F9P-01B-01
Manufacturer U-blox
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106238-ZED-F9P-01B-01
Categories OEM Parts(T-Z)
Manufacturer U-blox
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZED-F9P-01B-01 CAD Model

Description

The ZED-F9P-01B-01 is a high-precision GNSS (Global Navigation Satellite System) module from u-blox. This module is designed for applications requiring centimeter-level accuracy, making it suitable for demanding positioning and navigation tasks. It supports multiple GNSS constellations, including GPS, GLONASS, Galileo, and BeiDou, ensuring reliable and accurate positioning even in challenging environments. The ZED-F9P-01B-01 is known for its robust performance, advanced features, and ease of integration.

Applications:

  • Robotics: Used in autonomous robots, drones, and other robotic systems requiring precise navigation.
  • Precision Agriculture: Employed in agricultural equipment for tasks such as automated planting, harvesting, and spraying.
  • Surveying and Mapping: Utilized in surveying instruments and mapping devices for accurate data collection.
  • Construction: Used in construction equipment for precise positioning and guidance.
  • Autonomous Vehicles: Employed in autonomous vehicles for lane keeping, obstacle avoidance, and other navigation tasks.

Features:

  • Centimeter-Level Accuracy: Provides highly accurate positioning with centimeter-level precision.
  • Multi-GNSS Support: Supports multiple GNSS constellations, including GPS, GLONASS, Galileo, and BeiDou.
  • RTK (Real-Time Kinematic) Technology: Utilizes RTK technology for real-time correction of GNSS signals.
  • Base Station and Rover Configuration: Supports both base station and rover configurations for RTK applications.
  • Advanced Interference Mitigation: Incorporates advanced interference mitigation techniques for reliable performance in noisy environments.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Compact Size: Features a compact form factor for easy integration into various systems.

Benefits:

  • Improved Positioning Accuracy: Centimeter-level accuracy enables precise positioning and navigation.
  • Enhanced Reliability: Multi-GNSS support ensures reliable performance even in challenging environments.
  • Real-Time Operation: RTK technology provides real-time correction of GNSS signals.
  • Flexible Configuration: Supports both base station and rover configurations for various RTK applications.
  • Robust Performance: Advanced interference mitigation ensures reliable performance in noisy environments.

Technical Specifications:

  • GNSS signals: GPS, GLONASS, Galileo, BeiDou
  • Update rate: Up to 20 Hz
  • Position Accuracy: Centimeter-level with RTK
  • Interfaces: UART, USB, SPI, I2C
  • Operating temperature: -40°C to +85°C

The u-blox ZED-F9P-01B-01 GNSS module offers a combination of high accuracy, multi-GNSS support, and advanced features, making it a versatile solution for a wide range of demanding positioning and navigation applications. Its robust performance and ease of integration make it a popular choice for engineers and developers in various industries.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.7143 $110.7143
2+ $107.1429 $214.2858
3+ $103.5715 $310.7145
4+ $92.8572 $371.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess