EN
  • EN
  • DE

TLP5702(D4-TP4E(O

Part No TLP5702(D4-TP4E(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Ic-cplr Igbt Dr SO6L-F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959096-TLP5702(D4-TP4E(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5702(D4-TP4E(O CAD Model

Description

The TLP5702(D4-TP4E(O is a high-speed, advanced optocoupler from Toshiba Semiconductor and Storage. This device is designed for applications requiring electrical isolation and high-speed data transmission. It features a gallium arsenide (GaAs) infrared light-emitting diode (LED) optically coupled to an integrated high-gain, high-speed photodetector IC.

Applications

      
  • Factory Automation: Used in programmable logic controllers (PLCs) and inverters to provide isolation between control circuits and high-voltage power circuits.
  •   
  • Motor Control: Employed in motor drives to isolate the control signals from the power stage, enhancing safety and reliability.
  •   
  • Inverter Control: Used in solar inverters and uninterruptible power supplies (UPS) for signal isolation and noise reduction.
  •   
  • Digital Logic Isolation: Provides electrical isolation in digital interfaces and data communication systems.
  •   
  • Switching Power Supplies: Isolates the primary and secondary sides of power supplies to prevent electrical shock and improve safety.

Features

      
  • High-Speed Data Transmission: Offers a high data transfer rate, making it suitable for high-speed communication applications.
  •   
  • High Common-Mode Transient Immunity: Provides excellent immunity to common-mode noise, ensuring stable operation in noisy environments.
  •   
  • Guaranteed Performance: Ensures reliable performance over a wide range of operating conditions.
  •   
  • Compact Package: Available in a small outline package, saving valuable board space.
  •   
  • Safety Standards Compliance: Complies with international safety standards, ensuring safe operation.

Benefits

      
  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuits and users from high voltages.
  •   
  • Improved Performance: High-speed data transmission and excellent noise immunity ensure reliable operation in demanding applications.
  •   
  • Reduced Board Space: Compact package design saves valuable board space, allowing for more compact designs.
  •   
  • Increased Reliability: Robust design and compliance with safety standards ensure long-term reliability.
  •   
  • Simplified Design: Integrated design simplifies circuit design and reduces component count.

Additional Details

The TLP5702(D4-TP4E(O features a wide operating temperature range and is available in surface-mount packages. It is designed for use in applications requiring high-speed data transmission and electrical isolation. Key specifications include propagation delay, supply voltage, and isolation voltage.  Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess