The TCD1304DG is a CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring high resolution and sensitivity in light detection. This sensor is commonly used in various industrial and scientific instruments that demand accurate measurements and high-quality image capture.
Applications:
- Spectroscopy
- Barcode Scanning
- Optical Character Recognition (OCR)
- Line Scan Cameras
- Dimensional Measurement Systems
- Web Inspection Systems
Features:
- High Resolution: Offers detailed image capture with a large number of pixels.
- High Sensitivity: Provides excellent performance in low-light conditions.
- Low Dark Current: Minimizes noise and improves signal clarity.
- Wide Dynamic Range: Captures both bright and dark areas within the same image effectively.
- Built-in Timing Generator: Simplifies system design and reduces external component count.
- Electronic Shutter Function: Allows for precise control over exposure time.
Benefits:
- Improved Image Quality: Delivers clearer and more detailed images, enhancing data analysis.
- Enhanced Detection Accuracy: Provides reliable and precise measurements, leading to better system performance.
- Simplified System Design: Reduces complexity and facilitates easier integration.
- Reduced Noise: Minimizes interference and improves signal-to-noise ratio.
- Cost-Effective Solution: Offers high performance at a competitive price point.
- Versatile Applications: Suitable for a wide range of imaging and measurement applications.
Additional Details:
The TCD1304DG typically includes features like charge transfer circuits and correlated double sampling (CDS) for noise reduction. Key specifications include the number of pixels, pixel size, photosensitive area dimensions, clock frequencies, and output voltage levels. Proper driver circuitry and signal processing are crucial for extracting valuable data from the sensor's output. Detailed datasheets from Toshiba provide specific electrical and optical characteristics, timing diagrams, and application notes for proper use and integration.