EN
  • EN
  • DE

AD7172-2BRUZ-RL7

Part No AD7172-2BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SPI/SRL 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 31.25k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP
Win Source Part Number 1012675-AD7172-2BRUZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7172-2BRUZ-RL7 CAD Model

Description

Product Overview: AD7172-2BRUZ-RL7

The AD7172-2BRUZ-RL7 is a high-performance, 24-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver precision measurement for a wide range of applications, this ADC is ideal for instrumentation and control systems where accuracy and reliability are paramount.

Featuring a low noise, fully differential input, the AD7172-2BRUZ-RL7 is capable of sampling speeds up to 250 kSPS, providing the flexibility needed for both high-speed and high-resolution measurement systems. The device includes an on-chip, low-noise programmable gain amplifier (PGA), which offers gains ranging from 1 to 128. This makes it suitable for small-signal sensors, ensuring that even low-level signals can be accurately digitized.

The AD7172-2BRUZ-RL7 supports multiple input channels, allowing for the simultaneous measurement of several signals. This feature, along with its exceptional linearity and stability over time and temperature, makes it a robust choice for multichannel data acquisition systems.

Integration is simplified thanks to the device's SPI-compatible serial interface, which facilitates easy communication with microcontrollers and digital systems. Additionally, it offers a range of onboard filtering options to reduce the influence of signal noise, enhancing measurement precision.

The ADC operates over a wide supply range and has a specified operating temperature range, making it suitable for use in industrial environments. Packaged in a compact TSSOP form factor, the AD7172-2BRUZ-RL7 is designed to occupy minimal space on a printed circuit board (PCB), which is critical for space-constrained applications.

With its combination of high accuracy, low power consumption, and advanced features, the AD7172-2BRUZ-RL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance of their measurement and control systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7610 $58.8050
10+ $11.0166 $110.1660
15+ $10.6444 $159.6660
21+ $9.9000 $207.9000
27+ $9.5279 $257.2533
33+ $9.1557 $302.1381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess