EN
  • EN
  • DE

XC6802A42XMR-G

Part No XC6802A42XMR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 800mA 4.2V 5-Pin SOT-25 T/R / IC BATT CHARGER LI-ION SOT-25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Fault Protection Over Temperature
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-25
Win Source Part Number 036612-XC6802A42XMR-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XC6802A42X
Introduction Date June 03, 2009
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian XC6802A42XMR-G CAD Model

Description

The XC6802A42XMR-G is a Lithium-Ion/Polymer battery pack voltage regulator manufactured by Torex Semiconductor Ltd.

  • Status: Active
  • Popularity: High
  • Packaging: Reel-TR
  • Family Name: XC6802A42X
  • Feature: Over-temperature programmable fault protection
  • Maximum Supply Voltage: 6V
  • Alternative Parts (cross-reference): LTC4054LES5-4.2, LTC4054LES5-4.2#TRM, LTC4054LES5-4.2#PBF, and LTC4054LES5-4.2#TR
  • Estimated EOL Date: 2029
  • Common Use: Electronic devices

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4817 $50.5785
255+ $0.3952 $100.7760
395+ $0.3829 $151.2455
540+ $0.3705 $200.0700
700+ $0.3582 $250.7400
935+ $0.3211 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess