The XC61CC3102NR-G is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a predefined threshold. This ensures that the system operates reliably by preventing it from running with an insufficient voltage supply.
Applications
- Microcontroller Reset Circuits
- CPU Reset Circuits
- Power Supply Monitoring
- Battery-Powered Devices
- Industrial Control Systems
Features
- High Accuracy Voltage Detection
- Low Power Consumption
- Small Package Size (SOT-23)
- Operating Voltage Range: 1.6V to 6.0V
- Built-in Hysteresis
- Open Drain Output
- RoHS Compliant
Benefits
- Ensures reliable system operation by preventing malfunction due to low voltage.
- Reduces power consumption, extending battery life in portable devices.
- Saves board space with its compact SOT-23 package.
- Wide operating voltage range suits various applications.
- Prevents oscillation during voltage transitions.
- Allows for flexible interfacing with other components.
- Complies with environmental regulations.
Technical Specifications
The XC61CC3102NR-G features a highly accurate voltage detection circuit that monitors the input voltage. When the input voltage drops below the detection threshold (3.1V in this specific part number), the output pin goes low, generating a reset signal. The device consumes very little power, typically in the microampere range, making it suitable for battery-powered applications. The built-in hysteresis prevents the output from oscillating during voltage transitions, ensuring a stable reset signal. The open-drain output allows for flexible interfacing with other components. The SOT-23 package provides a small footprint, saving valuable board space. The operating temperature range is typically from -40°C to +85°C.
In summary, the XC61CC3102NR-G is a reliable and efficient voltage detector IC that provides essential protection for electronic systems by monitoring the power supply voltage and generating a reset signal when necessary. Its low power consumption, small package size, and wide operating voltage range make it a versatile choice for various applications.