EN
  • EN
  • DE

QM77031

Part No QM77031
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Amplifier, Power, 1.710 to 2.690 GHz, 62 Pin, 6.5 x 8.6 MM, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086838-QM77031
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM77031 CAD Model

Description

The Qorvo QM77031 is a high-performance filter designed for various wireless communication applications. This filter is engineered to provide excellent signal selectivity and attenuation, ensuring optimal performance in demanding RF environments. It is characterized by its compact size, low insertion loss, and high rejection of unwanted signals, making it suitable for use in cellular base stations, wireless infrastructure, and other communication systems.

Applications

      
  • Cellular Base Stations: Used in base stations to filter out unwanted signals and improve the quality of transmitted and received signals.
  •   
  • Wireless Infrastructure: Employed in wireless repeaters and amplifiers to enhance signal coverage and performance.
  •   
  • Satellite Communication Systems: Utilized in satellite transceivers to filter out interference and improve signal clarity.
  •   
  • Radar Systems: Integrated into radar receivers to improve the detection of target signals.
  •   
  • Test and Measurement Equipment: Found in spectrum analyzers and signal generators to provide accurate and reliable signal filtering.

Features

      
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  •   
  • High Rejection: Effectively attenuates unwanted signals, improving signal quality.
  •   
  • Compact Size: Small form factor allows for easy integration into various systems.
  •   
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards.
  •   
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations, ensuring environmental safety.

Benefits

      
  • Improved Signal Quality: High rejection of unwanted signals enhances the clarity and reliability of transmitted and received signals.
  •   
  • Enhanced System Performance: Low insertion loss minimizes signal attenuation, improving overall system performance.
  •   
  • Simplified System Design: Compact size and SMT packaging simplify system integration.
  •   
  • Reduced Interference: Effective filtering reduces interference from unwanted signals, improving signal-to-noise ratio.
  •   
  • Environmentally Friendly: RoHS compliance ensures that the filter is free from hazardous substances.

Technical Specifications

The Qorvo QM77031 typically includes specifications such as center frequency, bandwidth, insertion loss, and rejection. Detailed specifications can be found in the manufacturer's datasheet. The filter is designed with a robust construction to ensure reliable performance in various environmental conditions. It is suitable for applications requiring high performance and reliability in wireless communication systems.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess