EN
  • EN
  • DE

TB6504F

Part No TB6504F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PWM CHOPPER TYPE BIPOLAR STEPPING MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355586-TB6504F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6504F CAD Model

Description

The TB6504F is a bipolar stepping motor driver manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring accurate and reliable control of stepping motors.

Applications:

      
  • Office Automation Equipment: Printers, scanners, and copiers needing precise paper movement and motor control.
  •   
  • Amusement Machines: Pachinko machines and arcade games requiring accurate control of rotating elements.
  •   
  • Industrial Equipment: CNC machines, robotics, and factory automation systems needing precise positioning.
  •   
  • Home Appliances: Air conditioners, refrigerators, and washing machines, for functions that require precise motor operation.

Features:

      
  • Bipolar Stepping Motor Driver: Specifically designed to drive bipolar stepping motors.
  •   
  • Built-In Protection Circuits: Includes overcurrent detection, thermal shutdown, and undervoltage lockout to protect the driver and motor.
  •   
  • Low On-Resistance: Reduces power dissipation and improves overall efficiency.
  •   
  • Micro-Stepping Capability: Allows for precise positioning and smooth motion by dividing each step into smaller increments.
  •   
  • Compact Package: Designed for space-saving applications and ease of integration.

Benefits:

      
  • Precise Motor Control: Delivers accurate and reliable positioning, crucial for demanding applications.
  •   
  • High Efficiency: Reduces power consumption and minimizes heat generation, leading to energy savings.
  •   
  • Robust Protection: Safeguards the driver and motor from damage due to overcurrent, overtemperature, and undervoltage conditions.
  •   
  • Space-Saving Design: Enables integration into smaller and more lightweight devices, increasing design flexibility.
  •   
  • Simplified System Design: Reduces the number of external components required, streamlining system integration and reducing costs.

Additional Details:

The TB6504F provides bipolar drive capability, ensuring efficient operation of bipolar stepping motors. Integrated protection circuits offer comprehensive protection against potential failures, enhancing long-term reliability. The low on-resistance minimizes power dissipation, improving overall system efficiency. Its compact package allows for automated assembly and reduces board space requirements.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
Lowest to $1.6817

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess