EN
  • EN
  • DE

XC61AN1202MR

Part No XC61AN1202MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412939-XC61AN1202MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN1202MR CAD Model

Description

The XC61AN1202MR is a highly accurate and low-power voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed for precise voltage monitoring in a wide range of electronic applications, providing reliable power management and system protection.

Applications

  • Microcontroller reset circuitry
  • Power supply monitoring in battery-operated devices
  • Voltage monitoring in portable electronic equipment
  • Memory backup systems
  • Overvoltage and undervoltage protection circuits

Features

  • High-precision voltage detection: Ensures accurate monitoring of the input voltage with minimal deviation.
  • Ultra-low current consumption: Optimizes power efficiency, extending battery life in portable devices.
  • Compact package: Available in small surface-mount packages, suitable for space-constrained applications.
  • Wide operating temperature range: Operates reliably across a broad range of environmental conditions.
  • Built-in hysteresis: Prevents oscillation and ensures stable operation during voltage fluctuations.
  • N-channel open drain output: Provides flexible interfacing with various circuits and microcontrollers.

Benefits

  • Improved system stability: Accurate voltage detection ensures reliable operation and prevents malfunctions.
  • Extended battery life: Low power consumption maximizes the runtime of battery-powered applications.
  • Reduced PCB size: Small package allows for efficient use of board space in compact designs.
  • Enhanced system protection: Prevents damage from overvoltage or undervoltage conditions.
  • Simplified circuit design: Integrated features minimize the need for external components.

Additional Details

The XC61AN1202MR voltage detector has a detection voltage of 1.2V. It is available in a SOT-23 or similar small package, making it ideal for densely populated circuit boards. The open drain output configuration allows for simple level shifting and interfacing with different voltage domains. The built-in hysteresis characteristic improves noise immunity and prevents unwanted triggering. These detectors are essential components in many electronic systems, ensuring reliable and stable power supply operation. They are especially useful in applications where low power consumption and small size are critical design considerations. The device is RoHS compliant, meaning it adheres to environmental standards regarding hazardous substances.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess