EN
  • EN
  • DE

S9S12GA192F0MLFR

Part No S9S12GA192F0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 11K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935315092528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264238-S9S12GA192F0MLFR
Ultra Librarian 3D Model Ultra Librarian S9S12GA192F0MLFR CAD Model

Description

Introducing the NXP S9S12GA192F0MLFR Microcontroller

The NXP S9S12GA192F0MLFR is a cutting-edge microcontroller that sits at the heart of automotive and industrial applications, where reliability and performance are non-negotiable. This powerful component is part of the S12G Microcontroller family, designed specifically for vehicular electronics such as body control modules, dashboards, and immobilizers.

Key Features:

  • Advanced Core: The S9S12GA192F0MLFR is built around the HCS12 core, which operates at up to 25 MHz, providing the computational power necessary for complex tasks in real-time environments.
  • Memory Capacity: It boasts a generous 192 KB of flash memory, ensuring ample space for application code, and 12 KB of RAM for efficient data processing.
  • Integrated Peripherals: This microcontroller includes a range of on-chip peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and up to 59 general-purpose input/output (GPIO) pins, providing versatility and reducing the need for external components.
  • Robust Design: The device is engineered to withstand the harsh conditions of automotive environments, featuring a wide operating temperature range and a 5V supply voltage that enhances noise immunity.
  • Package and Quality: Packaged in an LQFP 80-pin form factor, the S9S12GA192F0MLFR is also AEC-Q100 qualified, meeting stringent automotive quality standards.
  • Development Support: NXP provides comprehensive development support for the S9S12GA192F0MLFR with software tools, reference designs, and technical documentation to accelerate the design and development process.

Applications:

With its robust feature set, the S9S12GA192F0MLFR is ideal for a variety of applications within the automotive sector, including:

  • Body Control Modules
  • Dashboard Instrument Clusters
  • Car Security and Immobilizer Systems
  • Climate Control Systems
  • Steering and Brake Systems

Moreover, its reliability and processing capabilities make it suitable for industrial control systems, smart sensors, and other applications requiring a high level of integration and performance in a rugged environment.

Overall, the NXP S9S12GA192F0MLFR microcontroller is a versatile and reliable choice for designers seeking to enhance the intelligence and efficiency of automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0882 $63.6174
16+ $7.4571 $119.3136
24+ $7.2240 $173.3760
34+ $6.9909 $237.6906
43+ $6.7579 $290.5897
58+ $6.0588 $351.4104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess