EN
  • EN
  • DE

CY7C65640A-LFC

Part No CY7C65640A-LFC
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFN56
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 714031-CY7C65640A-LFC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C65640A-LFC CAD Model

Description

The CY7C65640A-LFC is a CapSense Express controller from Cypress Semiconductor, designed for implementing capacitive touch sensing interfaces. It enables the creation of touch-sensitive buttons, sliders, and proximity sensors in a wide range of applications. The CapSense Express family offers a simple and intuitive way to integrate touch sensing without requiring extensive firmware development.

Applications:

  • Home Appliances: Touch-based control panels for refrigerators, ovens, and washing machines.
  • Consumer Electronics: Touch buttons and sliders for MP3 players, remote controls, and gaming devices.
  • Industrial Control Panels: Ruggedized touch interfaces for industrial equipment and machinery.
  • Medical Devices: Touch-sensitive interfaces for medical instruments and diagnostic equipment.
  • Automotive Applications: Touch controls for car audio systems, climate control, and infotainment systems.

Features:

  • Capacitive Touch Sensing: Detects touch based on changes in capacitance.
  • Self-Calibration: Automatically adjusts for environmental changes and sensor variations.
  • Low Power Consumption: Designed for battery-powered applications.
  • Multiple Sensor Inputs: Supports multiple touch sensors for creating buttons, sliders, and proximity sensors.
  • Digital Output: Provides digital signals indicating touch events.
  • Easy Configuration: Configurable using a simple GUI-based software tool.

Benefits:

  • Simplified Touch Integration: Eliminates the need for complex firmware development for touch sensing.
  • Robust Performance: Provides reliable touch detection even in noisy environments.
  • Reduced Development Time: Accelerates the development process with easy configuration and self-calibration features.
  • Enhanced User Experience: Creates intuitive and responsive touch interfaces.
  • Cost-Effective Solution: Offers a competitive price point compared to discrete touch sensing solutions.

Additional Details:

The CY7C65640A-LFC is typically powered by a low-voltage supply, often around 3.3V or 5V. It is available in a variety of packages, including QFN and SOIC, to accommodate different board layouts and application requirements. Cypress provides a configuration tool that allows designers to easily define the sensor layout, sensitivity, and output behavior. The controller handles the complex signal processing and filtering required for reliable touch detection, allowing designers to focus on the overall user interface and application functionality.

The device's self-calibration capability ensures consistent performance over time and under varying environmental conditions, making it suitable for a wide range of applications, including those operating in harsh environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1208 $64.9664
18+ $6.6632 $119.9376
27+ $6.4553 $174.2931
37+ $6.2474 $231.1538
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess