EN
  • EN
  • DE

TPS3840DL22DBVR

Part No TPS3840DL22DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356299-TPS3840DL22DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3840DL22DBVR CAD Model

Description

Product Overview: TPS3840DL22DBVR from Texas Instruments

The TPS3840DL22DBVR is a highly precise voltage supervisor designed to monitor system voltages and provide a reliable reset signal to ensure proper operation of microprocessors, microcontrollers, and other digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is particularly suited for battery-powered and portable applications due to its low power consumption and small form factor.

Key Features

  • Voltage Threshold: The device monitors a fixed threshold voltage of 2.2V, making it ideal for 2.5V systems that require a precise monitoring threshold to maintain system reliability.
  • Low Quiescent Current: With a typical quiescent current of only 350 nA, the TPS3840DL22DBVR is optimized for applications where power efficiency is critical, such as in battery-operated devices.
  • High Accuracy: It offers a high threshold accuracy of ±1%, ensuring precise voltage monitoring which is crucial for sensitive electronic components.
  • Reset Time Delay: The device features a programmable time delay for the reset signal, providing designers with flexibility to cater to specific system requirements.
  • Manual Reset: A manual reset input allows for a system reset to be initiated by external events or user interaction, enhancing system control.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Package: The device comes in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3840DL22DBVR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Battery-Powered Equipment
  • Wireless Sensors and IoT Devices
  • Data Storage Systems
  • Industrial Control Systems
  • Automotive Electronics

Conclusion

With its precise voltage monitoring, low power consumption, and small package size, the TPS3840DL22DBVR from Texas Instruments is an excellent choice for designers looking to enhance the reliability and efficiency of their digital systems. Its robust feature set ensures that it can meet the stringent requirements of a wide range of applications, from consumer electronics to industrial and automotive systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7378 $51.6460
170+ $0.6054 $102.9180
260+ $0.5865 $152.4900
355+ $0.5676 $201.4980
460+ $0.5487 $252.4020
610+ $0.4919 $300.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess