EN
  • EN
  • DE

MAX6719AUTTWD1/V+T

Part No MAX6719AUTTWD1/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 1.665V, 3.075V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.1ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6719
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354975-MAX6719AUTTWD1/V+T
Ultra Librarian 3D Model Ultra Librarian MAX6719AUTTWD1/V+T CAD Model

Description

Product Overview: MAX6719AUTTWD1/V+T by Maxim Integrated

The MAX6719AUTTWD1/V+T is a highly reliable, quad supply microprocessor (µP) supervisory circuit, designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This component is engineered to monitor up to four system supply voltages, ensuring that electronic devices operate optimally within their power specifications. It is an ideal choice for multi-voltage systems looking for precise voltage monitoring and power management solutions.

With a small 6-pin SOT23 package, the MAX6719AUTTWD1/V+T is not only space-efficient but also features a low supply current of 8µA (typical), making it suitable for power-sensitive applications. The device offers factory-trimmed voltage thresholds for monitoring voltages of 1.8V, 2.5V, 3.3V, and 5V, which are common in digital systems. The accuracy of the voltage monitoring is ±1.5%, ensuring reliable operation of the system it is integrated into.

One of the key features of this supervisory circuit is its capability to assert a reset signal whenever any of the monitored voltages fall below their respective factory-set thresholds. The reset output is maintained for a minimum of 140ms after all voltages have risen above the reset thresholds, providing a predictable power-on reset for the µP. Additionally, the device includes a manual reset input that allows for a system reset to be triggered with an external signal.

The MAX6719AUTTWD1/V+T operates over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications. It also supports a wide input voltage range, accommodating various power supply configurations.

In summary, Maxim Integrated's MAX6719AUTTWD1/V+T is a versatile and efficient solution for system voltage supervision. Its compact form factor, low power consumption, and high accuracy make it an excellent choice for designers who require reliable voltage monitoring to safeguard the integrity of their electronic systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess