EN
  • EN
  • DE

ADM9240ARUZ-REEL7

Part No ADM9240ARUZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MPU SYS HRDWR MONITOR 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr onsemi
Series *
Package Tape & Reel
Product Status Obsolete
Type Monitor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ADM9240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377760-ADM9240ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM9240ARUZ-REEL7 CAD Model

Description

ON Semiconductor's ADM9240ARUZ-REEL7

The ADM9240ARUZ-REEL7 is a highly integrated, feature-rich monitoring solution from ON Semiconductor that is designed to ensure the reliability and stability of system hardware. This advanced product is specifically tailored for precision monitoring of power supply voltages, temperatures, and fan speeds within a variety of electronic applications.

At the heart of the ADM9240ARUZ-REEL7 lies its ability to provide real-time monitoring of critical parameters. The device can measure two supply voltages, including the Vcc and an additional voltage, which can range from 0V to 6V. This versatility ensures compatibility with a wide range of power supply configurations and the ability to adapt to different system requirements.

Temperature monitoring is another key feature of the ADM9240ARUZ-REEL7. It comes with an onboard temperature sensor that allows for the accurate measurement of ambient temperatures. Additionally, it can connect to an external diode, such as a CPU thermal diode, for direct temperature readings of specific components. This dual monitoring capability ensures that both the environment and individual components remain within safe operating temperatures.

Fan speed control is crucial for maintaining optimal cooling and system performance. The ADM9240ARUZ-REEL7 addresses this need with its ability to monitor the speed of up to two fans. It can detect fan failure and alert the system to prevent overheating. Moreover, the device can be programmed to control fan speed dynamically based on temperature readings, thus achieving efficient thermal management.

Communication with the ADM9240ARUZ-REEL7 is facilitated through an industry-standard 2-wire serial interface, making it easy to integrate into existing systems. The device is provided in a compact TSSOP-16 package, which is suitable for space-constrained applications. The "REEL7" designation indicates that this product is available in tape and reel packaging, ideal for automated manufacturing processes.

Overall, the ADM9240ARUZ-REEL7 from ON Semiconductor represents a comprehensive solution for system monitoring, ensuring that electronic systems operate safely and efficiently. Its robust set of features and ease of integration make it a valuable component for system designers and engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess