EN
  • EN
  • DE

TMS320C6415TBGLZ8

Part No TMS320C6415TBGLZ8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Surface Mount
Case / Package 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number TMS320
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1319917-TMS320C6415TBGLZ8
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBGLZ8 CAD Model

Description

Texas Instruments TMS320C6415TBGLZ8 DSP

The TMS320C6415TBGLZ8 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities in a wide array of applications. This DSP is part of the TMS320C64x series, which is designed to meet the rigorous demands of high-speed signal processing tasks in telecommunications, audio, industrial, and consumer electronics markets.

At the heart of this device is a fixed-point architecture capable of executing up to 7200 MIPS (Million Instructions per Second) at a clock speed of 900 MHz. This incredible speed makes the TMS320C6415TBGLZ8 suitable for multitasking environments and applications requiring fast and efficient algorithm processing, such as video and image processing, wireless communication, and audio encoding/decoding.

One of the key features of the TMS320C6415TBGLZ8 is its VelociTI.2™ extension to the VLIW (Very Long Instruction Word) architecture. This allows the device to execute multiple instructions in parallel, significantly improving performance in real-time processing tasks. Additionally, the DSP includes 1MB of internal RAM, which can be configured as mapped RAM, cache, or a combination of both, providing developers with flexibility in optimizing their system's performance.

The TMS320C6415TBGLZ8 also boasts a robust set of peripherals and interfaces. It includes a high-bandwidth multi-channel buffered serial port, a 64-bit external memory interface (EMIF), and a host-port interface (HPI). These interfaces facilitate easy connection to external memory and other digital components, enabling the creation of complex, integrated systems.

Moreover, the DSP supports a comprehensive development ecosystem provided by Texas Instruments. This includes development tools, software libraries, and reference designs that help accelerate the development cycle and reduce time-to-market for products utilizing the TMS320C6415TBGLZ8.

In summary, the TMS320C6415TBGLZ8 DSP from Texas Instruments is a powerhouse for applications that demand high-speed and efficient digital signal processing. Its advanced architecture, combined with a rich set of features and strong development support, makes it an ideal choice for engineers looking to develop cutting-edge products in a competitive marketplace.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess