EN
  • EN
  • DE

DS1236AS-5+

Part No DS1236AS-5+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Series MicroManager
Package Tube
Product Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.62V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 25ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1236A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378283-DS1236AS-5+
Ultra Librarian 3D Model Ultra Librarian DS1236AS-5+ CAD Model

Description

Maxim Integrated DS1236AS-5+ MicroMonitor Chip

The DS1236AS-5+ is a highly reliable MicroMonitor chip designed and manufactured by Maxim Integrated. This powerful supervisory circuit is engineered to monitor the system voltage and provide essential functions such as power-on reset control, watchdog timing, and memory battery backup switching. It is an indispensable component for microprocessor systems, ensuring smooth and secure operation.

Key Features:

  • Voltage Monitoring: The DS1236AS-5+ actively monitors the system's power supply voltage. It provides a precision voltage reference and a comparator circuit to maintain system integrity.
  • Power-on Reset: Upon detecting a power fault, the chip generates a reset signal to the microprocessor, ensuring the system starts in a known state. The reset signal remains active for a minimum of 250ms after the power returns to a safe level.
  • Watchdog Timer: The built-in watchdog timer helps prevent system failures by resetting the microprocessor if the software fails to provide a periodic heartbeat signal.
  • Memory Battery Backup: An automatic switch to battery backup is initiated when the power supply drops below a predetermined threshold, preserving critical data in volatile memory.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1236AS-5+ has a low quiescent current, making it suitable for battery-powered applications.
  • Wide Operating Temperature: The device is operational over a broad temperature range, making it versatile for various environments and applications.

Applications:

The DS1236AS-5+ is ideal for use in microprocessor-based systems that require vigilant monitoring and reliable operation. Typical applications include:

  • Embedded Systems
  • Industrial Controllers
  • Portable Electronics
  • Networking Equipment
  • Medical Devices

With its robust feature set and Maxim Integrated's reputation for quality, the DS1236AS-5+ MicroMonitor chip is a smart choice for designers looking to enhance the reliability and performance of their systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess