EN
  • EN
  • DE

XTR115UA/2K5

Part No XTR115UA/2K5
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 36V 2-Wire Interface 8-Pin SOIC T/R / IC 4 TO 20MA TRANSMITTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 004790-XTR115UA/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XTR115
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR115UA/2K5 CAD Model

Description

The XTR115UA/2K5 is a versatile, high-precision current loop transmitter integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is specifically engineered to interface sensors to an analog-to-digital converter (ADC) in industrial control systems by converting a sensor signal to a current output. It is widely used in 4-20mA current loop systems, which are standard in automation and process control environments.

Key Features

  • Current Output: The XTR115UA/2K5 offers a 4-20mA current output, which corresponds to the industry standard for transmitting analog signals over long distances with high immunity to noise.
  • Supply Voltage: It operates on a supply voltage range of 7.5V to 36V, providing flexibility in various power environments and ensuring compatibility with a wide range of sensors and systems.
  • Low Offset Voltage: The device features a low offset voltage, which enhances accuracy and ensures reliable performance in precision measurement applications.
  • External Voltage Reference: The external voltage reference input allows for easy adjustment and calibration, offering precise control over the current output for accurate sensor interfacing.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the XTR115UA/2K5 is well-suited for harsh operating conditions.
  • Package: The device is available in a surface-mount SOIC-8 package, making it suitable for compact PCB designs.

Applications

The XTR115UA/2K5 is ideal for a variety of applications in the industrial sector, including process control, factory automation, and smart instrumentation. It can be used with pressure sensors, temperature sensors, and other transducers that require high-precision signal conditioning for accurate data transmission.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the XTR115UA/2K5 is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards for performance and durability, providing engineers and technicians with confidence in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1860 $53.3700
105+ $0.9731 $102.1755
160+ $0.9427 $150.8320
220+ $0.9123 $200.7060
285+ $0.8819 $251.3415
380+ $0.7907 $300.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,080 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess