EN
  • EN
  • DE

ADV3003ACPZ

Part No ADV3003ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC EQUALZR HDMI/DVI TMDS 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications DVI, HDMI Equalizer/Driver
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Win Source Part Number 009542-ADV3003ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3003ACPZ CAD Model

Description

The ADV3003ACPZ is a high-performance, low-power HDMI/DVI buffer manufactured by Analog Devices Inc. This cutting-edge product is designed to deliver superior signal integrity and drive capability, making it an ideal solution for a wide range of video applications. It is particularly suited for environments where high-definition content needs to be transmitted over long cables or through complex routing systems without compromising on quality.

Key Features

  • High-Speed Performance: The ADV3003ACPZ operates at a maximum data rate of 3.4 Gbps, ensuring compatibility with high-resolution video standards, including 1080p and 4K.
  • Enhanced Signal Integrity: With its built-in equalization and pre-emphasis features, the device compensates for signal degradation over long cable runs, maintaining the integrity of the transmitted signal.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV3003ACPZ minimizes energy usage, making it suitable for energy-sensitive applications.
  • Flexible Power Supply: The device supports a wide range of power supply voltages from 3.3V to 5V, allowing for versatility in system design.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV3003ACPZ is optimized for space-constrained applications.

Applications

The ADV3003ACPZ is adept at serving a multitude of applications across various industries. It is particularly well-suited for:

  • High-definition video receivers and displays
  • Digital signage and large-scale video distribution systems
  • Professional video editing and camera systems
  • High-definition video switchers and routers
  • Home theater systems and AV receivers

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet available on the Analog Devices Inc. website. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application circuits to assist in the integration of the ADV3003ACPZ into a wide array of video systems.

In summary, the ADV3003ACPZ from Analog Devices Inc. stands out as a robust and reliable solution for high-definition video buffering requirements. Its combination of high-speed performance, signal integrity, low power consumption, and compact size makes it a top choice for designers looking to enhance their video applications.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0518 $51.2950
60+ $1.6835 $101.0100
92+ $1.6309 $150.0428
127+ $1.5783 $200.4441
164+ $1.5257 $250.2148
220+ $1.3679 $300.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,730 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess